Armor 1600W 4 Channel Full Range, Class A/B Amplifier

Take your audio experience up a notch with the Boss Audio Armor AR1600.4 Class A/B 4-Channel Full Range Amplifier. This powerful 2-Ohm stable amplifier features 1600 Watts Max Power with a MOSFET power supply to pump out your playlists. Customize the sound with Fixed High Pass Crossover, Variable Low Pass Crossover and Bass Boost. Bump up the Bass and feel the power with the Remote Subwoofer Control. Bridge channels for more power and flexibility. The Armor Series of amplifiers packs incredible power and performance into a feature-rich slim design for put-it-anywhere convenience. Hit the road with the Boss Audio AR1600.4.

Manufacturer Part Number
AR1600.4
EAN/UPC
0791489116466,791489116466
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Full Range, Class A/B
Channel Configuration|4/3/2 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|1600 Watts
Peak Power @ 2 Ω|400Watts x4
Peak Power @ 4 Ω|200Watts x4
Bridged Power @ 4 Ω|800Watts x2
RMS Power @ 2 Ω|300Watts x4
RMS Power @ 4 Ω|150Watts x4
Bridged RMS Power @ 4 Ω|600Watts x2
Speaker Impedance|2 to 8 Ω
T.H.D. (Total Harmonic Distortion)|0.01 %
Channel Separation ≥|90 dB
S/N Ratio (A-Weighted)|105 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|4 Channel
High Level Inputs|Yes
Low Pass Filter|35Hz to160Hz
High-Pass Filter|FixedHz200Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Thermal/Overload/Short Protection|Yes
Length|12.3125"
Width|6.5"
Height|2.5625"