Single-DIN DVD Player 7" Motorized Touchscreen Detach Panel Bluetooth

Single-DIN DVD Player 7" Motorized Touchscreen Monitor with Detachable Front Panel Bluetooth

Discover all the audio options to get your vehicle rocking with the BOSS Audio BV9986BI. Tune into your favorite radio station, pop in a CD or DVD, or hook up your smartphone or MP3 player to the Auxiliary input. You can also plug into the SD and USB ports to play your personal playlists. Bluetooth technology lets you stream audio apps like Pandora and Spotify and make calls hands-free. Choose your own look and sound with the Multi-Color Illumination options along with the built-in Subwoofer Control. Make easy adjustments with the wireless remote, touchscreen and your existing steering wheel controls (interface required, not included). The front panel quickly detaches for peace of mind when you leave the vehicle. Take your journey to the next level with the Boss Audio BV9986BI.

  • 85 Watts x 4 Max Power, RDS Tuner, Balance/Fader/Bass/Treble and Preset built-in EQ
  • Plays DVD/CD/USB/SD, MP3, WMA, FM/AM and Smart Phones
  • Compatible with Audio out from Smartphones and MP3 Players
  • USB, SD, Aux, AV, Rear Camera, Steering Wheel Control Inputs
  • Video, Front, Rear & Sub Pre Amp Outputs
  • Detachable Panel, Wireless Remote, Multi Color Illumination Options, Built-in Subwoofer Control
  • Bluetooth Hands Free & Bluetooth Audio Streaming - play music and apps like Spotify/Pandora wirelessly

Manufacturer Part Number
BV9986BI
EAN/UPC
0791489116343,791489116343
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, MP4, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HFP
USB Port|Front & Rear
SD Port|Front panel
Aux-In|Front panel
A/V Input|Rear
Rear Camera Input|Yes
Pre-Amp Outputs|Front, Rear & Sub
Video Output|2
Total Power Output|340Watts <br />(85Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Steering Wheel Control (*Interface not included)|Yes
Screen Size|7"
Touchscreen|Yes
Resolution|800x480
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Detachable Front Panel|Yes
Motorized Front Panel|Yes
Width|7.125"
Height|2.125"
Depth|8.375"