6.5" 2-way 500W Marine Waketower

6.5" 2-way 500W Marine Waketower

  • Weather Proof Enclosed System 6.5" 2-way Speaker Single
  • 500 Watts MAX 250 Watts RMS Power Handling
  • 60 Hz to 20 kHz Frequency Response and 94dB Sensitivity
  • Poly Injection Woofer Cone and SANTOPREME Surround
  • 1 Tweeter Per Speaker

Manufacturer Part Number
MRWT6B
EAN/UPC
0791489115889,791489115889
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size|6.5" in.

Type|Enclosure

Total Power|500 Watts

Total Power|500 Watts

Frequency Response|60Hz to20Hz

SPL (1 Watt / 1 Meter)|94 dB

Voice Coil Material|KIESV

Tweeter 1|Size:1"; Material:BULLET

Dimensions|12" x8.5" x11.25"