Phantom Skull 6.5" 3-way 350W Full Range Speaker

Phantom Skull 6.5" 3-way 350W Full Range Speaker 

  • Full Range 6.5" 3-way Speaker Pair
  • 350 Watts MAX 175 Watts RMS Power Handling per Pair
  • 65 Hz to 20 kHz Frequency Response and 90dB Sensitivity
  • Poly Injection Woofer Cone and Rubber Surround
  • 1 Tweeter and 1 inch Polyimide Cone Midrange Per Speaker
  • Manufacturer Part Number
    SK653
    EAN/UPC
    0791489115834,791489115834
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Speaker Type|Full Range
    Configuration|3-way
    Woofer Size|6.5"
    Tweeter Size(s)|0.5"
    Midrange Size|1"
    Supplied Grill|Yes
    Mounting Depth|2.3125"
    Peak Power Handling|350 Watts
    System Impedance|4 Ω
    System Sensitivity (1W/1m)|90 dB
    System Frequency Response|65Hz to20kHz, ±1 dB