AXIS 12 inch SINGLE Voice Coil (4 Ohm) 1000-watt Subwoofer

12" Subwoofer SINGLE Voice Coil (4 Ohm) 1000-watt

  • One 12" Woofer with SINGLE 4 ohm 2" Copper Voice Coil
  • 1000 Watts MAX 500 Watts RMS Power Handling
  • 95dB Sensitivity, 35 Hz Resonant Frequency
  • Poly Injection Cone and Rubber Surround
  • Works in 1 CuFt Sealed or 1.2 CuFt Ported enclosure

Manufacturer Part Number
PX12
EAN/UPC
636210104353,0636210104353
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MOUNTING_HOLE_WIDTH:  11.125"
VOICE_COIL_MATERIAL:  Copper