17-17.3" Laptop Sleeve

This subtly detailed, traditional sleeve provides a streamlined option that fits within anyone’s comfort zone. The wrap construction cradles your laptop in substantial foam padding, and thoughtful details add hints of sophisticated styling. Slide this sleek sleeve easily into your briefcase, backpack, tote or other bag.

Manufacturer Part Number
LAPS-117black
EAN/UPC
0085854221801,085854221801
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Impact Foam

A thick, seamless wrap of padding provides top to bottom protection for your laptop.

17-17.3" Laptop Sleeve

  • Size  17.5 x 2 x 13 in
  • Fits devices  16.4 x 1.8 x 11.8 in
  • Weight  0.55 lb
  • Materials  EVA Foam
  • Warranty  25 years
  • Laptop Screen Size  17-17.3"
  • Color  Black