2 Port High Resolution USB DVI Dual Link KVM Switch with Audio

Control two high resolution DVI multimedia computers from a single console. The SV231DVIUAHR 2-Port High Resolution Dual-Link DVI USB KVM Switch provides simple, yet comprehensive control of 2 directly-connected computers, as well as audio switching capability and support for high resolution applications (supports resolutions beyond 1080p: 2560x1600 @ 60Hz, up to 3840 x 2400 at lower refresh rates), offering a superior KVM switching solution that integrates perfectly into demanding imaging, medical, and multimedia environments.

This 2-port DVI USB KVM Switch is compatible with all USB-supported operating systems, and features a built-in USB 2.0 hub that allows you to share additional (up to 2) high speed USB devices between computers.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

Manufacturer Part Number
SV231DVIUAHR
EAN/UPC
0065030841702,065030841702,0763615990370,763615990370
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 3 Years
Hardware Audio: Yes
Cables Included: No
Daisy-Chain: No
KVM Ports: 2
Number of Monitors Supported: 1
PC Interface: USB
PC Video Type: DVI
Rack-Mountable: No
Performance DVI Support: Yes
Hot-Key Selection: Yes
IP Control: No
Maximum Digital Resolutions: 2560x1600 @ 60Hz
Maximum Number of Users: 1
On-Screen Display: No
Port Selection Support: Push Button and Hotkeys
Connector(s) Console Interface(s): 1 - DVI-I (29 pin) Female

: 1 - USB A (4 pin) Female

: 2 - 3.5 mm Mini-Jack (3 Position) Female
Host Connectors: 2 - DVI-I (29 pin) Female

: 2 - USB B (4 pin) Female

: 4 - 3.5 mm Mini-Jack (3 Position) Female
Software OS Compatibility: OS independent; No software or drivers required
Special Notes / Requirements Note: Resolutions exceeding 2560x1600 can be obtained by using a lower refresh rate. Example 3840x2400 @30Hz
Power Center Tip Polarity: Positive
Input Current: 0.8A
Input Voltage: 110V-240V AC
Output Current: 1.5A
Output Voltage: 12 DC
Plug Type: M
Power Consumption (In Watts): 18
Power Source: AC Adapter Included
Environmental Humidity: 0~80% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Height: 1.6 in [40 mm]
Product Length: 6.3 in [159 mm]
Product Weight: 22.6 oz [640 g]
Product Width: 3.9 in [100 mm]
Packaging Information Shipping (Package) Weight: 39.1 oz [1109 g]