Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Essentials
Status : End of Interactive Support
Launch Date : Q1'11
Board Form Factor : Micro ATX
Socket : LGA1155
Extended Life Program (XLP) : No
Embedded Options Available : No
TDP : 95 W
Recommended Customer Price : N/A
Memory Specifications
Max Memory Size (dependent on memory type) : 16 GB
Memory Types : Dual DDR3 1066/1333/1600 O.C.
Max # of Memory Channels : 2
Max # of DIMMs : 2
Graphics Specifications
Graphics Output : VGA
Discrete Graphics : 1 PCIe 3.0 x16
Expansion Options
PCI Support : 1
PCIe x1 Gen 2.x : 1
PCIe x4 Gen 2.x : 0
PCIe x8 Gen 2.x : 0
PCIe x16 Gen 2.x : 1
PCIe x1 Gen 1.x : 0
PCIe x4 Gen 1.x : 0
PCIe x8 Gen 1.x : 0
PCIe x16 Gen 1.x : 0
I/O Specifications
USB Revision : 2
# of USB Ports : 6
USB 2.0 Configuration (External + Internal) : 4,2
USB 3.0 Configuration (External + Internal) : 0
Total # of SATA Ports : 4
Max # of SATA 6.0 Gb/s Ports : 0
# of eSATA Ports : 0
RAID Configuration : N/A
# of PATA Ports : 0
# of Parallel Ports : 1
Parallel Port via Internal Header : No
# of Serial Ports : 0
Serial Port via Internal Header : Yes
Audio (back channel + front channel) : 5,1
Integrated LAN : 10/100/1000
Consumer Infrared Rx Sensor : No
S/PDIF Out Connector : 1
# of PS2 Ports : 1
Package SpecificationsMax CPU Configuration : 1
Low Halogen Options Available : See MDDS
Advanced TechnologiesIntelĀ® HD Audio Technology : Yes