Wall-Mount Server Rack-Low-Profile Cabinet for Servers with Vertical Mounting 4U

Vertically mount your server or networking equipment to a wall, in this low-profile cabinet. The RK419WALVO 4U 19-inch Steel Side Mount Rack is a Wall Mountable 4U solid steel rack, providing a robust solution for mounting your telecom, network or server equipment. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

This server rack can be mounted in a server room, office, or above a doorway in rooms lacking the floor space for a full-size rack, expanding your workspace and keeping your equipment easily accessible.

The rack is constructed to EIA-RS310 standards and allows equipment to be mounted vertically - non-rackmount equipment can be installed using the rack as a wall case.

The bracket mounting holes (used to mount to a wall or the desk underside) are positioned at exactly 16-inches apart, matching standard construction stud measurements for easy installation.

Backed by a StarTech.com Lifetime warranty.

Manufacturer Part Number
RK419WALVO
EAN/UPC
0065030841832,065030841832
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime
Hardware Fan(s): No
Frame Type: Open Frame
Front Door Type: Open
Industry Standards: EIA RS310-D
Rack Type: 2-Post
U Height: 4U
Wallmountable: Yes
Performance Weight Capacity: 61.2 lb [27.7 kg]
Physical Characteristics Color: Black
External Depth: 21.8 in [553 mm]
External Height: 8.2 in [208.2 mm]
External Width: 19.8 in [503.4 mm]
Internal Width: 18.3 in [465 mm]
Product Weight: 22.3 lb [10.1 kg]
Packaging Information Flat Pack: No
Shipping (Package) Weight: 26 lb [11.8 kg]
What's in the Box Included in Package:
1 - RK419WALVO 4U Wallmount rack
8 - #10-32 Panel Screws