8U Open Frame Wall Mount Equipment Rack - Adjustable Depth

Mount your network and telecommunications equipment with the convenience of adjustable depth. The RK812WALLOA 8U Open Frame Wall Mount Equipment Rack with Adjustable Depth is a high-quality, sturdy relay rack solution that is easy to assemble and install into any environment. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

The open rack features an adjustable depth ranging from 12-20 inches, in order to accommodate larger data, network and telecommunications devices. The greater than average depth of the rack also allows for mounting of shelves and other accessories. The wall mounts are positioned 16in apart (center to center), making it suitable for mounting on virtually any wall surface, based on North American wall frame stud spacing standards.

This 8U rack can be mounted to the wall in a server room, office, or above a doorway, expanding your workspace and keeping your equipment easily accessible.

Backed by a StarTech.com lifetime warranty.

Manufacturer Part Number
RK812WALLOA
EAN/UPC
0065030842471,065030842471
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: Lifetime
Hardware Fan(s): No
Frame Type: Open Frame
Front Door Type: Open
Industry Standards: EIA RS310-C
Rack Type: 2-Post
U Height: 8U
Wallmountable: Yes

Performance

Weight Capacity 135.3 lb [61.2 kg]

Special Notes / Requirements

Hardware to mount the rack to the wall is not provided

Physical Characteristics

Color: Black
External Depth: 13.2 in [335 mm]
External Height: 19.5 in [495 mm]
External Width: 21.1 in [535 mm]
Maximum Mounting Depth: 20.1 in [510 mm]
Product Weight: 23.9 lb [10.8 kg]

Packaging Information

Flat Pack: Yes
Shipping (Package) Weight: 26.8 lb [12.1 kg]

What's in the Box

Included in Package:

  • 1 - wall mount rack
  • 16 - assembly screws
  • 32 - M5 screws
  • 32 - M5 cage nuts
  • 8 - truss head screws
  • 1 - installation guide