Safety eyewear features an extended wraparound lens for extra cheek and side protection. Soft, flexible nose fingers conform to fit a variety of nasal profiles for a relaxed fit. Adjustable temples and lens inclination provide comfort during extended use. Unique design holds Rx lenses snugly inside the eyewear, shielding your prescription lenses from damage. Eyewear protects against abrasions, airborne particulates and more. Eyewear meets ANSI Z87 standards.
Note:
Specifications:
Lens overall width: 140 mm (5.5) "
Lens material: Polycarbonate
Lens coating: Ultra-dura,® Uvextreme® AF , Durastreme Dual Coating
Lens thickness: 2.7 mm (0.10) "
Available lens tints: Clear, Gray, SCT-Reflect 50, SCT-Gray, SCT-Low IR, Shade 2.0, Shade 3.0, Shade 5.0, Silver Mirror, Amber, 50% Gray, SCT-Vermilion, SCT-Blue
Replacement lenses available (yes/no): Yes
Rx capable: Optional Rx Insert (S3350)
Temple material: Nylon
Temple length: 110 mm (4.5) "
Temple set-back: 85 mm (3.5) "
Temple style: Two-shot cushioned
Spectacle weight: 36.90 grams (1.3 oz.)
Frame material: Polycarbonate
Available frame colors: Black
Dielectric frame (yes/no): Yes
Country of origin: Made in USA