Wall-Mount Server Rack - Vertical Mounting Rack for Server - 2U

Vertically mount your server or networking equipment to a wall, in this low-profile cabinet. The RK219WALVO 2U 19-inch Steel Side Mount Rack is a Wall Mountable Server Rack that provides a robust solution for mounting your telecom, network or server equipment. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

This 2U rack can be mounted to a wall or directly under a desk/table, expanding your workspace and keeping equipment easily accessible.

Perfect for SOHO (Small Office, Home Office) environments, the wallmount rack offers a space-saving installation for environments lacking the footprint space for a full-size server equipment rack. The rack allows your equipment to be mounted vertically - non-rackmount equipment can be installed using the rack as a wall case/chassis.

Constructed to EIA-RS310 19-inch rack standards, the RK219WALVO features a sturdy steel design and is backed by a Lifetime warranty.

Manufacturer Part Number
RK219WALVO
EAN/UPC
0065030841665,065030841665
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime
HardwareFan(s): No
Frame Type: Open Frame
Front Door Type: Open
Industry Standards: EIA RS310-D
Rack Type: 2-Post
U Height: 2U
Wallmountable: Yes
PerformanceWeight Capacity: 61.2 lb [27.7 kg]
Physical CharacteristicsColor: Black
External Depth: 4.6 in [117.5 mm]
External Height: 21.8 in [553 mm]
External Width: 19.9 in [505 mm]
Internal Width: 18.3 in [465 mm]
Product Weight: 281 oz [7960 g]
Packaging InformationFlat Pack: No
Shipping (Package) Weight: 20.7 lb [9.4 kg]
What's in the BoxIncluded in Package:
1 - RK219WALVO 2U Wallmount rack
8 - #10-32 Panel Screws