Plenum XLR Plug To Jack Premium Audio Cable 25ft

EXF Series Plenum XLR plug to jack premium audio cable 25ft

Manufacturer Part Number
XLRP-XLRJ-25PEXF
EAN/UPC
0808447014822,808447014822
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: XLR Male
Connector Type 2: XLR Female
Connector Finish: Nickel with Gold pins
Performance Grade: Better
Gauge: 22 AWG Stranded Bare Copper
Shield: 100% Aluminum Mylar foil wrap
Impedance: 55 Ohms
Capacitance: 25 between adjacent conductors; 45 between conductors and shield
Jacket: Flex-Plenum
Jacket Color: Natural
Overall Diameter: .132"
UL Rating: CMP/FT6
Voltage Rating: 300V
Temperature Rating: 75 deg C
Weight Lbs: 1.1
RoHS Compliant: Yes
Warranty: Lifetime