EXF Series 1/4 inch Plug to RCA Plug Premium Audio Cable 6ft

Comprehensive EXtended Frequency audio cables are the next generation in audio cables for today's state of the art equipment.EXF series audio cables employ 100% Microweave bare copper shielding and CFP low loss dielectric for fast, accurate wide bandwidth signal transfer.EXF Series audio cables are terminated with either premium molded nickel over brass RCA,Standard Phone or XLR Connectors. EXF Cables are finished in Comprehensive's famous X-traflex black matte, non glare jacket and covered under a LIFETIME WARRANTY.

Manufacturer Part Number
SPP-PP-6EXF
EAN/UPC
0808447002263,808447002263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: 1/4" Mono Male
Connector Type 2: RCA Male
Connector Finish: Nickel
Performance Grade: Good
Gauge: 22 AWG
Center Conductor: Bare Copper
Dielectric: Chemistry Foam PE
Shielding: 95% Bare Copper Spiral
Jacket Type: Xtra-Flex PVC
Jacket Color: Mist Black
UL Rated: Yes
Temperature Rating: 80 deg C
Weight Lbs: 0.3
RoHS Compliant: Yes
Warranty: Lifetime