CA4 Multizone Controller

CA4 Multizone Controller CA4

Russound's CA4 Multizone Controller offers control of a four-zone, four-source multiroom audio system at an entry-level price. Engineered to partner with any home, the CA4 provides a slim profile chassis and elegant wire management solution for an attractive installation in either an entertainment center or equipment rack.

Designed for easy installation and use, it features a rack-mountable 1U chassis, Class D digital amplifiers, an RS-232 port for connection to home automation and control equipment, a 12 VDC mute trigger input, and a 12 VDC trigger output. The CA4 also features source grouping, all on, all off, and "party mode". Systems are scalable to support up to two CA4 controllers linked to make an eight-zone system with four sources.

To speed up wiring and reduce clutter, the CA4 uses an innovative Wall port to connect the Controller to the network of wiring that runs throughout the home. Four CAT-5 cables connect the CA4 to the wall port. From the wall port, CAT-5 and speaker wiring is run to each zone. This design allows a home to be pre-wired and tested before the CA4 and source equipment is installed.

For system control, the CA4-KP keypad lets you select between four sources and adjust bass, treble and loudness. The keypad is also used to set source grouping, all on, all off, and party mode. The CA4-RC learning system remote is designed exclusively for the CA4 and provides complete source control through IR pass through.

The new CA4 provides advanced system features and easy to use controls at a price that makes multiroom audio luxury affordable.

Manufacturer Part Number
1200-529689
EAN/UPC
0612934529689,612934529689
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Shipping Dimensions: 20.3" (W) x 7.5" (H) x 11.4" (D)
(51.4 x 19.1 x 29.0 cm)
Shipping Weight: 11.4 lbs (5.2 kg)
Audio Output(s): 4 speaker level (8 ohms)
Audio Source Inputs: 4
Common IR Port: 1
Communication Ports: RS232 port
Frequency Response: 20 Hz - 20 kHz
Input Impedance: 50 kohms
Line Audio Outputs: 2 (Fixed and Variable) (Zone 4 only)
Max Source Audio Input: 2.3 Vms
Power Supply: VAC 100V to 240V @50-60Hz 110W (Auto Select)
Routed IR Ports: 4
Trigger Input(s): 12VDC
Trigger Output(s): 12VDC 100 mA Max
Wall Port Ports: 4
Watts per channel: 15