SMART1050SLT SmartPro 120V 1.05kVA 650W Line-Interactive Sine Wave UPS

The SMART1050SLT SmartPro 120V 1.05kVA 650W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up point-of-sale applications, VoIP systems and small business networks, the SMART1050SLT switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.Featuring eight NEMA 5-15R outlets and a six-foot power cord with 120V NEMA 5-15P input, the SMART1050SLT has an internal battery that provides 19 minutes of support at half load and seven minutes at full load. Front-panel LEDs indicate line power, battery power, overload, voltage regulation and battery status. An alarm sounds to indicate power failure, low battery or overload. Automatic voltage regulation (AVR) maintains selectable 100V, 110V or 120V nominal output over an input range of 83V to 145V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 690-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s included PowerAlert software, the SMART1050SLT enables safe unattended system shutdown and file saves in case of a prolonged power failure. Adding an optional Tripp Lite SNMPWEBCARD accessory card permits remote management of the UPS, including reboots and activity logs.

Manufacturer Part Number
SMART1050SLT
EAN/UPC
0037332119902,037332119902
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Output Volt Amp Capacity (VA): 1050
Output kVA Capacity (kVA): 1.05
Output Watt Capacity (Watts): 650
Nominal Output Voltage(s) Supported: 100V; 110V; 120V
Nominal Voltage Details: 120V default (voltage selection via back panel switches)
Frequency Compatibility: 50 / 60 Hz
Frequency Compatibility Details: Automatic frequency selection
Output Voltage Regulation (Line Mode): -13%, + 15%
Output Voltage Regulation (Battery Mode): +/- 5%
Output Receptacles: (8) 5-15R
Output AC Waveform (AC Mode): Sine wave
Output AC Waveform (Battery Mode): Pure Sine wave


INPUT

Rated input current (Maximum Load): 6.1A (120V), 6.6A (110V), 7.2A (100V)
Nominal Input Voltage(s) Supported: 100V AC; 110V AC; 120V AC
UPS Input Connection Type: 5-15P
UPS Input Cord Length (ft.): 6
Recommended Electrical Service: 15A 120V
Input Phase: Single-Phase


BATTERY

Full Load Runtime (min.): 7 min. (650w)
Half Load Runtime (min.): 19 min. (325w)
DC System Voltage (VDC): 24
Battery Recharge Rate (Included Batteries): Less than 6 hours from 10% to 90% (typical, full load discharge)
Internal UPS Replacement Battery Cartridge: RBC24-SLT
Battery Access: Battery access door
Battery Replacement Description: Hot-swappable, user replaceable batteries
Expandable Runtime: No


VOLTAGE REGULATION

Voltage Regulation Description: Automatic voltage regulation (AVR) maintains line power operation with an input voltage range of 95 to 145 (120v), 87 to 133 (110v), 83 to 121 (100v)
Overvoltage Correction: Voltage reduction of 12% applies when input is 127 to 145 (120v), 116 to 133 (110v), 111 to 121 (100v)
Undervoltage Correction: Voltage boost of 14% applies when input is 95 to 108 (120v), 87 to 99 (110v), 83 to 90 (100v)


USER INTERFACE, ALERTS & CONTROLS

Switches: 2 Switches control off/on power status and alarm-cancel/self-test operation; rear panel protected switches support nominal voltage selection
Alarm Cancel Operation: Power-fail alarm can be silenced using alarm-cancel switch
Audible Alarm: Audible alarm indicates power failure and overload conditions
LED Indicators: Status LEDs indicate line power, battery power, AVR, overload and replace battery status - with a 3-LED level meter for load and battery charge level
Site Wiring Fault Indication: Rear panel site wiring fault LED


SURGE / NOISE SUPPRESSION

UPS AC Suppression Joule Rating: 690
UPS AC Suppression Response Time: Instantaneous
UPS Dataline Suppression: 1 line TEL/DSL (1 in / 1 out); 10/100Base T Ethernet
EMI / RFI AC Noise Suppression: Yes


PHYSICAL

Primary Form Factor: Tower
UPS Power Module Dimensions (hwd, in.): 10.2 x 6.8 x 13.2
UPS Power Module Weight (lbs.): 36
UPS Shipping Dimensions (hwd / in.): 14 x 9.8 x 18.5
Shipping Weight (lbs.): 39.6
Cooling Method: Fan
UPS Housing Material: Steel


ENVIRONMENTAL

Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius.
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius.
Relative Humidity: 0 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 141.1
Battery Mode BTU / Hr. (Full Load): 452.7
AC Mode Efficiency Rating (100% Load): 95%
Audible Noise: Audible Noise < 50 dBA at Front Side 1 Meter


COMMUNICATIONS

Communications Interface: USB (HID enabled); DB9 Serial; Slot for SNMP/Web interface
Network Monitoring Port Description: Supports detailed monitoring of UPS and site power conditions
PowerAlert Software: Included
Communications Cable: USB and DB9 cabling included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications.
Network UPS Tools Compatibility: NUT compatible. See the full list of Tripp Lite NUT compatible UPS systems at http://www.networkupstools.org/stable-hcl.html?manufacturer=Tripp Lite


LINE / BATTERY TRANSFER

Transfer Time: 4-6 milliseconds
Low Voltage Transfer to Battery Power (Setpoint): 95V (120V), 87V (110V), 83V (100V)
High Voltage Transfer to Battery Power (Setpoint): 145V (120V), 133V (110V), 121V (100V)


SPECIAL FEATURES

Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
High Availability UPS Features: Hot swappable batteries


CERTIFICATIONS

UPS Certifications: Tested to UL1778 (USA); Tested to CSA (Canada); Tested to NOM (Mexico); Meets FCC Part 15 Category B (EMI)


WARRANTY

Product Warranty Period (Worldwide): 2-year warranty, 3 year with registration. Note: Registration is required for 3-year warranty.
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $250,000 Ultimate Lifetime Insurance