Moon 3-Unit Beam Seating with 3 Vinyl Seats

  • Triple curve seat design
  • Configurable seats and table
  • Extra-thick curved mesh back with lumbar support
  • Silver powder-coated paint finish on frame
  • Stain-resistant fabric seat
  • Replaceable seat cushions
  • Leveling glides
  • Anti-microbial/anti-bacterial vinyl

Manufacturer Part Number
333-VAM-602
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Triple curve seat design
  • Configurable seats and table
  • Replaceable seat cushions
  • Extra-thick curved back with lumbar support; mesh back on Models 333, 333-T, 334 and 334-T
  • Stain-resistant fabric and anti-microbial/anti-bacterial vinyl (VAM)
  • Each model is available in fabric, plastic, vinyl and Elements
  • Silver powder-coated paint finish on frame
  • High-pressure laminate table available in 4 finishes
  • Optional table can be placed in any position on the beam
  • 1000 lbs. weight capacity (250 lbs. per seat)
Moon 3-Unit Beam Seating with 3 Seats
Overall Size:
33.75” H x 73.25” W x 21.50” D