
The Kanguru USB2.0 24x DVDRW drive provides high speed DVD and CD burning for PC and Mac users.
Simply plug the drive into an available USB port for instant access to a 24x DVD/RW drive. As an added benefit, the Kanguru DVDRW Drive is bundled with DVD burning and playback software for the PC.This product is TAA Compliant
Note:
Model Number: U2-DVDRW-24X
Model: 24x DVD+/-RW (Dual Layer)
Interface: USB 2.0
Recording Speeds:
DVD+R: 24x
DVD-R: 24x
DVD-RW: 6x
DVD+RW: 8x
DVD-R DL: 8x
DVD+R DL: 8x
CD-R: 48x
CD-RW: 24x
Read Speeds:
DVD-ROM: 16x
DVD-ROM DL: 12x
CD-ROM: 48x
Buffer Under Run Protection: Yes
Buffer Size: 2MB
Write Methods: DAO (disk at once), SAO (session at once), TAO (track at once), with zero gap, variable or fixed packet, multisession
Access Times: DVD 140ms; CD 110ms
OS Compatibility: Windows 10, Windows XP*, 2003, Vista, 2008, 7, 8, MacOS X and above
Weight: 2.25 lbs
Dimensions: 7 1/4" x 7 1/2" x 2"
Taa compliance: Yes