4-Port HDMI Splitter and Signal Amplifier

Split an HDMI® audio and video signal to four displays simultaneously. The ST124HDMI2 4 Port High Speed HDMI® Video Splitter with Audio lets you share a single HDMI source with up to 4 HDMI or DVI-D enabled displays/receivers, without sacrificing image or sound quality. Mounting brackets are included for a tidy, professional installation.

Supporting true HD video resolutions up to 1080p, this HDMI splitter allows you to situate your HDMI-capable displays up to 15ft (5m) away from the splitter. This versatile HDMI splitter features 3.5mm audio input and output connections giving you the option of sending your accompanying audio signal through the HDMI cable or through a separate 3.5mm stereo audio channel.

A perfect addition to virtually any application requiring the high quality video delivered by HDMI devices, the ST124HDMI2 video splitter is easy to install and provides flawless, distortion-free digital video.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST124HDMI2
EAN/UPC
0065030841696,065030841696
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information Warranty: 2 Years
Hardware Audio: Yes
Cabling: HDMI
Industry Standards: High Speed HDMI®, HDCP, EDID
Ports: 4
Performance Maximum Cable Length: 16.4 ft [5 m]
Maximum Digital Resolutions: HDTV 1080p / PC 1920x1200
Supported Resolutions: 1080p (1920 x 1080) / VGA (640 x 480) / SXGA (1280 x 1024) / UXGA (1600 x 1200) / WUXGA (1920 x 1200)
Wide Screen Supported: Yes
Connector(s) Connector A: 1 - 3.5 mm Mini-Jack (3 Position) Female
1 - HDMI (19 pin) Female
Connector B: 4 - 3.5 mm Mini-Jack (3 Position) Female
4 - HDMI (19 pin) Female
Indicators LED Indicators: 1 - Power (Green) / Input Signal (Blue)
 4 - Green Port signal indicator
Power Center Tip Polarity: Positive
Input Current: 0.8A
Input Voltage: 110 ~ 240 AC
Output Current: 1.5A
Output Voltage: 12 DC
Power Source: AC Adapter Included
Environmental Humidity: 0%~80%
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Height: 1.7 in [44 mm]
Product Length: 8.7 in [220 mm]
Product Weight: 37.9 oz [1074 g]
Product Width: 5.3 in [135 mm]