300 Conference Phone

Konftel 300 - a phone for all your meetings

Konftel 300 is packed with many smart features and designed for flexible performance. Record your conversations on SD memory cards, while the line mode allows you to switch between and combine three connectivity technologies — analog, cell phones and USB. The conference guide helps you make multiparty calls and save call groups, which is very useful if you make regular calls to the same group.

The Konftel 300 is also ideal in larger contexts as you have the option of adding expansion microphones, a wireless headset and a PA system too.

It goes without saying that the Konftel 300 delivers ultimate sound quality, based on a brand new generation of OmniSound®, Konftel’s crystal clear audio technology. Last, but not least — the Konftel 300 has an intriguing Scandinavian design that enhances any conference table.

Manufacturer Part Number
910101059
EAN/UPC
7394001010407,7394001010476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CONTENT
Konftel 300 item no. 910101059.
USB cable (900103388), connection cable (900103385) and AC adapter (900102125).

LANGUAGE VERSIONS
Menus; Danish, Dutch, English, Finnish, French, German, Italian, Norwegian, Polish, Russian, Spanish, Swedish, Turkish.

SOUND SPECIFICATIONS
OmniSound® Wideband via USB.
Microphone: Omnidirectional, 360˚.
Microphone: analog line 200–3300 Hz, USB 200–7000 Hz.
Reception Area: up to 12 people (30 m2/320 sq ft).
Loudspeakers: volume 90 db SPL 0.5 m, 150-7000 Hz.
Equalizer: soft, neutral and bright.

CONNECTIONS
Expansion microphones: modular 4/4.
Auxiliary: Modular 4/4 for wireless headset or PA system.

POWER
Power supply: AC adapter 100-240 V AC/14 V DC.

DIRECTORY
Phonebook: 50 contacts.
Call groups: 20 groups.

CALL RECORDING
Support recording on SD & SDHC (≤ 32 GB) memory card.

ANTI-THEFT PROTECTION
Kensington security slot.

DIMENSIONS
Size: Diameter 240 mm, height 77 mm
Weight: 1 kg.
Colour: Charcoal black.

DISPLAY AND KEYPAD
Display: LCD, 128x64 px.
Keypad: Alphanumerical 0–9, *, off hook/F, on hook, mute, hold,
volume up, volume down, 5 buttons for menu navigation,
line mode and conference guide.

ENVIRONMENT
Temperature: 5° – 40°C.
Relative humidity: 20-80% condensation free.

UPGRADES
The Konftel Upgrade Utility upgrades Konftel 300 software via the USB connection.

WARRANTY
Two-year.