Comfortable, protective shoe covers are made from breathable material. Spunbond polypropylene also delivers added comfort and protection. Extra full cut allows covers to be put on and removed easily. Large shoe covers are skid-resistant and fit up to a men's size 12.
Note:
Specifications
Color: Blue
HPIS Code: 760_110_120_0
Latex Free: Yes
Material: Spunbond
Product Type: Shoe Cover
Size: Regular/Large
Traction Type: Non-skid
UNSPSC: 42131609