
Low-profile Monitor Wall Mount holds a flat panel monitor up to 23" or 30 lb. Design features 180 degrees of tilt and pan adjustment and 360-degree rotation. Mounting arm is VESA compatible.
Note:
• Small Flat Panel Wall Mount Bracket - Holds flat panels up to 42" and 85 lbs. Double stud wall installation required
• Large Flat Panel Wall Mount Bracket - Holds from 42" to 61" up to 125 lbs. Double stud wall installation required
• Dual Arm Monitor Mount - Holds flat panel up to 23"/30 lbs. Dual arm features 30º of tilt adjustment in either direction, 180º of pan adjustment, and 180º rotation. Quick release tab. VESA compatible
• Low Profi le Monitor Mount - Holds flat panel up to 23"/30 lbs. Features 180º of tilt and pan adjustment, and 360º rotation. VESA compatible
• Product Dimensions: 4.49 in L x 3.86 in W x 4.72 in H