Premium ClickSafe Keyed Laptop Lock

ClickSafe Keyed Laptop Lock is designed for effortless protection of computers and your most important data. Lock attaches to hardware in a single step. Just one click and it's secure. You don't need to insert a key or follow multiple steps. ClickSafe combines a 5' cable made from superior materials with a tamperproof, disc-style lock to deliver near-impenetrable protection. Disc-style keying is highly pick-resistant. Super-strong steel cable is 5mm thick. 12.7mm wide x 31.5mm long click lock head offers three rotational degrees of freedom. Laptop lock attaches to your laptop via the Kensington Security Slot found in 99 percent of computers. Master keying is available. Laptop lock includes two keys.

Manufacturer Part Number
64637
EAN/UPC
0085896646372,085896646372
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Give your employees effortless, superior computer protection with the Kensington ClickSafe® Keyed Laptop Lock. One-click security combined with superior materials makes protecting computers easier than ever. Employees just click and secure in a single step.
  • Security in one step-simplified design protects computers with a click
  • Watch employee compliance rates rise! ClickSafe makes security effortless
  • Tamper-proof disk-style lock combined with superior materials provide near-impenetrable protection
  • Super-strong steel cable provides the strongest physical security on the market
  • Attaches to laptop via the Kensington Security Slot found in 99% of computers
  • Master keying available