Single Sided Paper Hot Cups

Hot drink cups provide a sturdy, reliable container for all of your hot drink needs. Single-sided, poly paper cups deliver high performance and an upscale appearance.

Manufacturer Part Number
OF12BI0041
EAN/UPC
041165159967,0041165159967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Company: Solo

Stock Number: OF12BI-0041

Description: 12oz. Hot Cup Perfect Pak® - Bistro®

Diameter of Top (in): 3.5

Diameter of Base (in): 2.3

Height (in): 4.4

Practical Fill (oz.): 12

Flush Fill (oz.): 14.3

Special Features: Perfect Pak®