Long Range CCD Barcode Scanner

Improve speed, accuracy and productivity
Manhattan CCD Long-Range Contact Barcode Scanners deliver high-quality scanning for a wide range of data collection functions to help improve routine transactions, automate paper-based processes and increase productivity. The CCD (charge-coupled device) scan engine features no moving parts for years of reliable service reading popular barcodes, including UPC, EAN and GS1 DataBar. Easy to implement and simple to use, a built-in keyboard wedge decoder sends scanned data to an active application where it appears as if it was manually typed or directly keyed into the computer. Its versatile switchable USB or PS/2 cable interface integrates with most PCs without an external power supply. With a scan rate of 500 scans per second and an accurate read range of up to 50 cm (20 in.), this model offers an effective and efficient, all-purpose daily scanning solution for point-of-sale, shipping, warehousing, office and industrial applications to minimize manual data entry, speed transactions and reduce errors.

Manufacturer Part Number
460835
EAN/UPC
766623460835,0766623460835
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • FCC
  • CE
  • USB
General
  • Supports character editing and ISP function
  • Scanner range: 50 cm
  • Resolution: 0.1 mm (4 mil) @ PCS 0.9
  • Reading indicator: tone and LED
  • Ambient light: 30,000 lux maximum (sunlight)
  • Scan rate: 500 scans/second
  • Interface: USB
  • Switch: button
Code Support
  • UPC/EAN/JAN & Addon 2/5, Code 39, Code 39 Full ASCII, Code 11, Matrix 25, Code 128, Code 93, Interleave 25, Industrial 25, Codabar/NW7, MSI/PLESSEY, China Postage, Code32/ Italian Pharmacy, Code26, LCD25, Telepen, GS1 DataBar (RSS code)
Physical
  • Dimensions: 19.3 x 9 x 7.2 cm (7 x 3.5 x 2.5 in.)
  • Weight: 130 g (4.6 oz.)
  • Cable length: 1.5 m (5 ft.)
  • Operating temperature: 0 – 50°C
  • Storage temperature: -20 – 70°C
  • Relative humidity: 20 – 95% (non-condensing)
  • Housing: ABS and rubber
Electrical
  • Voltage: DC +5 V +/- 5%
  • Power consumption: 150 mA
Package Contents
  • Long Range CCD Handheld Barcode Scanner
  • User manual