ANARCHY 2500W Monoblock Class A/B Amplifier

Break out the Bass with the Planet Audio Anarchy AC2500.1M Monoblock Class A/B Amplifier. This powerful 2-Ohm stable Amplifier features 2500 Watts Max Power with a MOSFET power supply to drive your tunes to the limit. Customize the sound with Variable Low Pass Crossover and Bass Boost. Unleash the Bass with the Remote Subwoofer Control. The Anarchy Series of Amplifiers are built to break the rules, allowing you to customize and control your sound so you can live like a mobile anarchist, clear and loud. Enjoy music on your terms with the Planet Audio AC2500.1M.

Manufacturer Part Number
AC2500.1M
EAN/UPC
0636210103714,636210103714,0912202761743,912202761743
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock Class A/B
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|2500 Watts
Peak Power @ 2 Ohm|2500Watts x1
RMS Power @ 4 Ohm|938Watts x1
Speaker Impedance|2 to 8 Ohm
S/N Ratio (A-Weighted)|102 dB
Frequency Response|20Hz to20kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|45Hz to90Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|14"
Width|10"
Height|2.4"