Mountable Keyboard with Touchpad

The SL-86-911-TP keyboard is designed for vehicle mount in emergency, police, service, transport trucks and marine vessels. Features include a user-friendly integrated touchpad, backlit keys for low-light environments, a one-touch emergency key and mounting holes. The new, easy-to-use integrated touchpad was created to meet public demand for a user-friendly alternative to the traditional HulaPointâ„¢ device.

Manufacturer Part Number
SL-86-911-TP-USB-P
EAN/UPC
0013964312249,013964312249
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CERTIFICATIONS: NEMA 4X, CE UL60950, FCC Part 15 Class B

SHOCK: 3x11 ms pulses of 50g on each of 3 axes

CABLE LENGTH: 4 ft coiled (1.2m) DESIGN: "Y" PS/2 (providing separate keyboard and mouse connections), or Single-Cable USB

KEY SWITCH: MATERIAL: Industrial Silicone rubber LIFE: Greater than 10 million cycles TRAVEL: 0.055 in. (1.4mm) ACTUATION FORCE: 7.05 oz +/- 1.06 oz (200g +/- 30g) FEEDBACK: Tactile with mechanical snap

VIBRATION: POWER SPECTRAL DENSITY: 0.04g/Hz FREQUENCY RANGE: 20Hz - 2kHz DURATION OF TEST PER AXIS: 3 hours

POWER: PS/2: KEYBOARD: 200mA@5V (from Keyboard port) TOUCHPAD: 10mA@5V (from Mouse port) USB: 210mA@5V (from CPU port)

COMPATABILITY: PS/2 KEYBOARD/TOUCHPAD: All Windows Operating Systems USB KEYBOARD/TOUCHPAD: All Windows and Macintosh OS

TEMPERATURE RANGE: Storage -40C to +90C (-40F to +194F) Operating -40C to +70C (-40F to +158F)

WEIGHT: 2.25 lbs +/- 0.10 lbs (1.02 kg +/- 0.05 kg)

WARRANTY: 1 Year Limited Warranty

HUMIDITY: 100% Humidity Resistant

DIMENSIONS: 11.39" x 7.30" x 1.87" (w-h-d) 289.56mm x 185.42mm x 47.24mm

MODEL NUMBERS SL-86-911-TP-PS2: With PS/2 cable SL-86-911-TP-USB: With USB cable