Get fast, high-performance printing with advanced security features of the LaserJet Enterprise P3015n Printer. Expand as your business needs change, using an open EIO slot, open memory slot, two internal accessory ports for connecting HP and partner solutions, and optional paper trays. Grab prints and get back to work quickly with print speeds up to 42 pages per minute. Quickly process and share large, complex files, using a 540 MHz processor, 128MB expandable memory and gigabit networking. Help prevent unauthorized network admission with 802.1X, which provides device authentication before admission. Retrieve a list of stored jobs using the "menu" button and enter your PIN using the 10-number key pad on the printer's control panel. Printer also features walkup printing with a front-panel USB port; four-line LCD; 500-sheet input tray and 100-sheet multipurpose tray.
Note:
HP Data Sheet
View Document
Functions
Printer page yield
Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
First page out (ready) black
As fast as 7.5 sec
Resolution (black)
Up to 1200 x 1200 dpi
Resolution technology
300 dpi, 600 dpi, HP FastRes 1200, HP ProRes 1200
Monthly duty cycle
Up to 100,000 pages
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
Recommended monthly page volume
1500 to 5000
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Print Technology
Laser
Display
2.25-in, 4-line LCD (text)
Processor speed
540 MHz
Number of print cartridges
1 (black)
Replacement cartridges
HP LaserJet Black Print Cartridge CE255A; HP LaserJet Black Print Cartridge CE255X
Print languages
HP PCL 5, HP PCL 6, HP postscript level 3 emulation, direct PDF (v 1.4) printing
Automatic paper sensor
No
Paper trays, standard
2
Paper trays, maximum
4
Connectivity, standard
1 Hi-Speed USB 2.0; 1 HP Jetdirect 10/100/1000T Ethernet embedded print server; 1 EIO; 1 Host USB 2.0 (front-panel); 2 internal Accessory (for connecting HP or partner solutions)
Connectivity, optional
HP Jetdirect internal, external and wireless print servers
Network ready
Standard (built-in Gigabit Ethernet)
Ports
1 Hi-Speed USB 2.0; 1 Host USB; 2 Accessories; 1 EIO; 1 Gigabit Ethernet 10/100/1000T network
Security management
Management Security (for P3015n, dn, x printer models only): SNMPv3, SSL/TLS, WPA2-Enterprise, 802.1X authentication (EAP- PEAP, EAP-TLS), IPP over TLS, IPsec/Firewall with Certificate, Pre-Shared Key Authentication, and Kerberos Authentication. Support for WJA-10 IPsec Configuration using IPsec Plug-in
Minimum system requirements
Windows 8 through the HP Universal Print Driver (for more information go to h20000.www2.hp.com/bizsupport/TechSupport/Document.jsp?objectID=c03365145), Windows 7, Windows Vista, Windows XP, Windows Server 2003, Windows 2000 (SP4): 200 MB available hard disk space, CD-ROM drive, USB 2.0 port or IEEE 1284-4 compliant parallel port
Mac OS X v 10.3.9, 10.4, 10.5, 10.6; 200 MB available hard disk space; CD-ROM drive, USB 2.0 port or IEEE 1284-B compliant parallel port
Compatible operating systems
Windows 8 through the HP Universal Print Driver (for more information go to h20000.www2.hp.com/bizsupport/TechSupport/Document.jsp?objectID=c03365145), Windows 7, Windows Vista, Windows Vista x64, Windows XP Home, Windows XP Professional, Windows Server 2003, Windows Server 2008, Windows 2000 (SP4); Mac OS X v 10.3.9, v 10.4, v 10.5, v 10.6; Novell NetWare; Red Hat Linux 7.x or higher, SuSE Linux 8.x or higher, Linux (see hplip.net)
Memory, standard
128 MB
Memory, maximum
640 MB
Printer management
HP Web Jetadmin; HP LaserJet Utility; HP Embedded Web Server; HP Easy Printer Care
Print speed, color (draft)
Exact speed varies depending on the system configuration, software application, and document complexity.
Supported network protocols
For P3015n, P3015dn, P3015x printer models; IPv4/IPv6: Apple Bonjour Compatible (Mac OS 10.2.4 and higher); SNMPv1/v2c/v3; HTTP; HTTPS; FTP; TFTP; Port 9100; LPD; WS Discovery; IPP; Secure-IPP; IPsec/Firewall; IPv6: DHCPv6; MLDv1; ICMPv6; IPv4: Auto-IP; SLP; Telnet; IGMPv2; BOOTP/DHCP; WINS; IP Direct Mode; WS Print; Other: IPX/SPX; AppleTalk; NetWare NDS; Bindery; NDPS; iPrint
Hard disk
Optional, HP High-Performance Secure EIO Hard Disk (EIO Hard Drive)
Paper handling input, standard
100-sheet multipurpose tray 1, 500-sheet input tray 2
Paper handling output, standard
250-sheet output bin, 100-sheet rear output bin
Duplex printing
Manual (driver support provided)
Finished output handling
Sheetfed
Media sizes supported
A4; A5; B5 (JIS); A6
Media sizes, custom
Multipurpose tray: 3 x 5 to 8.5 x 14 in; tray 2 and optional 500-sheet feeder/tray (3 and 4): 4.1 x 5.8 to 8.5 x 14 in
Media types
Paper (bond, color, letterhead, plain, preprinted, prepunched, recycled, rough); envelopes; labels; cardstock; transparencies; user-defined
Supported media weight
Tray 1: 16 to 53 lb (straight-through paper path for special media and heavier stock); tray 2, 3: 16 to 32 lb
Media weights by paper path
Tray 1: 60 to 199 g/m² (straight through paper path for special media); tray 2, 3: 60 to 120 g/m²
Power
110-volt input voltage: 100 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220-volt input voltage: 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz) (Not dual voltage, power supply varies by part number with # Option code identifier)
Print speed, black (normal)
Up to 42 ppm
Power consumption
780 watts (Printing), 14.5 watts (Ready), 3.94 watts (Sleep), 0.6 watts (Off)
Values subject to change. Power numbers are the highest values measured using all standard voltages. See http://www.hp.com/support for current information.
Operating temperature range
59 to 89º F
Operating humidity range
30 to 70% RH
Dimensions
17.6 x 16.2 x 12.4 in
Dimensions (Maximum)
17.6 x 28.7 x 12.4 in (with multipurpose tray extended)
Weight
35 lb
Package weight
43.7 lb
What's in the box
HP LaserJet Enterprise P3015n Printer (includes HP Jetdirect 10/100/1000 Base-TX Ethernet embedded print server); Power cord; HP LaserJet Black Print Cartridge, full capacity (
6000 pages); Software and documentation on CD-ROM; Getting Started Guide; Support flyer; Warranty Guide (where applicable)
Cable included
Please purchase USB cable separately
Warranty
One-year, next business day, on-site limited warranty
Software included
EVO Discrete PCL 6 (based on EVO 4.7); Product specific Universal Print Drivers Postscript, static install (based on EVO 4.7)
FCC
FCC Class A emissions - for use in commercial environments, not residential environments