Add-on AOC-XEH-iN2 10Gigabit Ethernet Card

AOC-XEH-iN2 This 10-Gigabit Ethernet mezzanine card for the SuperBlade delivers cost-effective high-bandwidth for performance-driven server and storage clustering applications in Enterprise Data Centers, High-Performance Computing, and Embedded environments. Clustered data bases, parallelized applications, transactional services and high-performance embedded I/O applications will achieve significant performance improvements resulting in reduced completion time and lower cost per operation. AOC-XEH-iN2 simplifies network deployment by consolidating clustering, communications, storage, and management I/O and by providing enhanced performance in virtualized server environments. It operates as a 10-Gigabit Ethernet NIC when used with either the Supermicro SBM-XEM-002 10-Gigabit Pass-Through module or with the Supermicro 10-Gigabit Ethernet Blade switch SBM-XEM-X10SM.

Manufacturer Part Number
AOC-XEH-iN2
EAN/UPC
0672042074587,672042074587
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification:

  • Ethernet:
    • Controller: Intel® 82599 
    • Two ports
    • 10Gb/s per port
  • Interface:
    • SuperBlade Mezzanine Card
  • Connectivity:
    • Interoperable with 10-Gigabit Ethernet networks through SuperBlade 10-Gigabit Ethernet Switch (SBM-XEM-X10SM)
    • Interoperable with 10 Gigabit Ethernet switches through SuperBlade 10G Ethernet Pass-Through Module (SBM-XEM-002M)
  • Operating Conditions:
    • Operating temperature: 0 to 40°C
 Compatible Servers:
  • All Enterprise Blade Servers