Deposit Ticket Holder is ideal for holding deposit slips, tickets, vouchers, checks or notes. The deep rack allows stacking materials 5" deep. Display on cashier or teller counters. The interlocking design allows multiple units to be stacked for optimization of countertop space. Heavy-gauge steel features a scratch-resistant, chip-resistant finish.
Note:
Product general specs:
description: HOLDER TICKET STEEL
Width: 6.4 inches
Height: 4.9 inches
Length: 10.2 inches
specs shipping weight: 1.9 lb
UOM: EA
UPC: 078541066748
Product inner specs:
Product master specs:
Width: 13 inches
Height: 11.1 inches
Length: 15.3 inches
UPC: 50078541066743
quantity: 6