19-Slot Chassis for the ION Platform, AC Powered

The ION219-x is an all new intelligent, high-density, multi-protocol system supporting a variety of network interface devices . Designed for both carrier class and enterprise network applications where multiple points of fiber integration and secure network management of the fiber interface devices is essential. An end-to-end fiber integration solution can be achieve by pairing the modules in a high density ION chassis with the modules in another ION chassis, an ION stand-alone, or a Transition Networks’ Point System™ stand-alone device. To take full advantage of all the features and functions available with the ION Chassis, an ION Management Module is required. The ION Management Module connects to the chassis backplane and communicates with the individual cards in the ION Chassis. Each slide-in-module for the ION Chassis has specific features and functions that are controlled via the ION Management Module. A network administrator can configure, monitor and troubleshoot ION slide-in-modules remotely via the ION Management Module.

Transition Networks understands that no network is managed in the same manner and that different security levels and management interfaces are often required depending on the deployment of the ION Chassis. With that in mind, the ION Platform has been designed to be one of the most versatile and secure fiber intergration systems available today.

Manufacturer Part Number
ION219-A-NA
EAN/UPC
0648177029129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Slots :

19) Slots in front for ION slide in-modules
(2) Slots in rear for power supply modules

Unit LEDs : Power On LED for each installed power supply module

Dimensions :

Width: 17.0” (430mm)
Depth: 15.8” (401mm)
Height: 3.5” (89mm)

Power : Two open bays for ION power supply modules, supporting Universal Input 100 – 240 VAC, or -48VDC rated at 200 watts max output

Note: Power supply module supplies +12VDC maximum to each slot in the chassis. Only one power supply module is required to power the chassis and the installed modules, the optional second power supply module provides reduncancy for instant fail-over.

Environment :

0~ 50°C operating
5% - 95% humidity (non-condensing)
0 to 10,000 ft. altitude

Shipping Weight : ION219 19 lbs. [8.6 kg]

Compliance : UL listed, EN55022, EN55024, CE Mark, FCC Class A, CISPR Class A

Warranty : Lifetime