ANARCHY 5000W Monoblock Class D Amplifier

Take control of your in-vehicle audio experience with the Planet Audio Anarchy AC5000.1D Monoblock Class D Amplifier. This powerful 1-Ohm stable Amplifier features 5000 Watts Max Power with a MOSFET power supply for full-on sound. Customize the sound with Variable Low Pass Crossover, Bass Boost, Subsonic Filter and Switchable Phase Control. Tweak the Bass with the Remote Subwoofer Control. For double the performance, strap on another AC5000.1D for a total power of 10000 Watts @2-Ohms. The Anarchy Series of Amplifiers are built to break the rules, allowing you to customize and control your sound so you can live like a mobile anarchist, clear and loud. Rock your music with the Planet Audio AC5000.1D.

Manufacturer Part Number
AC5000.1D
EAN/UPC
0636210103738,636210103738
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock Class D
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|5000 Watts
Peak Power @ 1 Ohm|5000Watts x1
Peak Power @ 2 Ohm|2500Watts x1
RMS Power @ 4 Ohm|938Watts x1
Strapped Power bridged @ 2 Ohm|10000 Watts
Speaker Impedance|1 to 8 Ohm
S/N Ratio (A-Weighted)|105 dB
Frequency Response|20Hz to250Hz±1 dB
RCA Inputs|2 Channel
Pre Amp Outputs|2 Channel
Low Pass Filter|50Hz to150Hz
Subsonic Filter|15Hz to40Hz
Bass Boost|Variable0to18dB
Phase Control|0to180°
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Strappable|Yes
Thermal/Overload/Short Protection|Yes
Length|18"
Width|10"
Height|2.4"