ANARCHY 1600W 4 Channel Full Range Class A/B Amplifier

Drive up your music vibes with the Planet Audio Anarchy AC1600.4 4-Channel Class A/B Full Range Amplifier. This powerful 2-Ohm stable Amplifier features 1600 Watts Max Power with a MOSFET power supply for clean, strong sound. Customize the sound with Variable Low and High Pass Crossover, Bass Boost and Remote Subwoofer Control. Bridge channels for more power and flexibility. The Anarchy Series of Amplifiers are built to break the rules, allowing you to customize and control your sound so you can live like a mobile anarchist, clear and loud. Revolutionize your audio experience with the Planet Audio AC1600.4.

Manufacturer Part Number
AC1600.4
EAN/UPC
0636210103660,636210103660,0912202761705,912202761705
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Full Range Class A/B
Channel Configuration|4/3/2 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|1600 Watts
Peak Power @ 2 Ohm|400Watts x4
Bridged Power @ 4 Ohm|800Watts x2
RMS Power @ 4 Ohm|150Watts x4
Speaker Impedance|2 to 8 Ohm
Channel Separation ≥|90 dB
S/N Ratio (A-Weighted)|102 dB
Frequency Response|20Hz to20kHz±1 dB
RCA Inputs|4 Channel
High Level Inputs|Yes
Low Pass Filter|45Hz to90Hz
High-Pass Filter|Variable50Hzto500Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|13.5"
Width|10"
Height|2.4"