Two-sided book stand features five book shelves on one side and a "write-n-wipe" board with storage cubbie on the other. Shelves and storage cubbie offer a great place to store favorite books for easy access. Erasable surface provides a durable practice board for children ages 3 and up. Stand is made of hardwood birch. Shelf measures 31-1/2" wide x 4-1/2" deep x 6-1/2" high. Cubbie size is 31-1/4" wide x 15" deep x 4-1/4" high.
Note:
Assembled Weight: 33.00
Assembled Dimensions: 32.25" x 16.00" x 27.50"
Other Dimensions: