6 ft Micro USB Cable - A to Left Angle Micro B

Charge or sync your Micro-B USB devices with the cable out of the way. The UUSBHAUB6LA 6-foot USB-A to Micro-B Cable provides a high quality connection between Micro USB-equipped USB 2.0 mobile devices (such as BlackBerry® or Android-based smart phones, digital cameras, Tablet PC devices and GPS systems, etc.) and a USB-capable computer, for everyday tasks such as data synchronization, file transfers and charging.

The left-angled Micro USB connector positions the cable in such a way that it allows you to easily access your mobile digital device in both portrait and landscape mode, even while charging.

Designed and constructed for maximum durability, this high quality USB-A to Left Angle Micro-B cable is backed by StarTech.com's Lifetime Warranty.

As an alternative, StarTech.com also offers a UUSBHAUB6RA" text=" 6ft USB A to Right Angle Micro B Cable (UUSBHAUB6RA), which provides the same convenience as this left-angled cable but allows you to connect to your USB Micro-B devices from the opposite direction.

Manufacturer Part Number
UUSBHAUB6LA
EAN/UPC
065030841023,0065030841023,0031112465630,031112465630
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information:
Warranty: Lifetime

Physical Characteristics:
Cable Length: 6 ft [1.8 m]
Color: Black
Connector Style: Straight to Left Angle
Wire Gauge: 30 AWG

Hardware:
Cable Jacket Type: PVC - Polyvinyl Chloride

Performance:
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s):
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - USB Micro-B (5 pin) Male

Packaging Information:
Shipping (Package) Weight: 0.1 lb [0 kg]

What's in the Box:
Included in Package: 1 - 6 ft Micro USB Cable - A to Left Angle Micro B