Chaos Exxtreme12 inch Single Voice Coil (4 Ohm) 1400-watt Subwoofer

12" Subwoofer Single Voice Coil (4 Ohm) 1400W

  • One 12" Woofer with Single 4 ohm 2" Copper Voice Coil
  • 1400 Watts MAX 700 Watts RMS Power Handling
  • 82dB Sensitivity, 28 Hz Resonant Frequency
  • Custom Tooled High Efficiency Injection Cone and Rubber Surround
  • Works in 1.2 CuFt Sealed enclosure

Manufacturer Part Number
CX122
EAN/UPC
791489113977,0791489113977
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Subwoofer Size|12"
Peak Power Handling|1400 Watts
RMS Power Handling|700 Watts
Voice Coil Configuration|Single
Impedance|4 Ω
Mounting Diameter|11.102"
Mounting Depth|5.4"
FS|28 Hz
Qes|1.18
Qms|3.335
Qts|0.872
Vas|2.158 CuFt
Xmax (One-Way)|8 mm
Sensitivity (1W/1m)|82 dB
Recommended Sealed|1.2 CuFt
Port Frequency|40 Hz