ES8300 Network Security/Firewall Appliance

The E-Class Email Security Appliance (ESA) ES8300, brings performance, scalability, protection. The ES8300 is twice as fast, with twice the memory and ten times the disk storage as previous Dell SonicWALL e-mail security platforms, providing an extremely cost-effective inbound and outbound e-mail protection solution and a valuable tool in the fight against spam.

Powerful protection against inbound and outbound email threats

Email is crucial for your business communication, but it can also expose your business to sabotage. Dell™ SonicWALL™ Email Security protects your business against viruses, zombies, spam, phishing and other attacks by leveraging multiple proven and patented1 threat detection techniques, plus a unique, worldwide attack identification and monitoring network. Easy to set up and administer, you can scale your email security deployment from 10 to 100,000 mailboxes. Email Security also prevents confidential data leaks and regulatory violations through advanced compliance scanning and management and email encryption to ensure the secure exchange of email containing sensitive customer data or confidential information.

Benefits

  • Easy, flexible installation takes less than one hour
  • Enables email management in less than ten minutes a week
  • Protects both inbound and outbound email
  • Effectively stops multiple types of email attacks, including blended threats
  • High performance — 40-290% faster message analysis than competitor solutions
  • Provides a powerful infrastructure for managing email compliance initiatives
  • Ensures the secure exchange of email containing sensitive customer data or confidential information through email encryption
Key Features

Compliance management
Assure compliance with regulatory mandates using advanced detection and routing techniques, including compliance dictionaries; record ID (pattern) matching; email encryption; email archiving solutions; storage routing and retrieval; and approval box routing.

Anti-Spam & Email Security Services Compliance Management

Dell SonicWALL offers advanced detection and routing techniques for email compliance management, including compliance dictionaries; record ID (pattern) matching; email encryption; email archiving solutions; mail storage/retrieval routing; and approval box routing.

The compliance challenge

Dell SonicWALL Email Security enables organizations to meet regulatory requirements based on government legislation, such as HIPAA, FERPA, GLBA or SOX; industry standards, such as PCI; or corporate governance activities, such as data loss prevention (DLP) programs by ensuring the secure exchange of email containing sensitive customer data or confidential information.

Email Encryption

Integrated email encryption is also available for Dell SonicWALL Email Security. Policies can be configured to scan outbound email content and attachments for sensitive data. When sensitive data is detected, the email is encrypted for secure email exchange. Encrypted email can be tracked to confirm the time of receipt and time opened. Intuitive for the recipient, a notification email is delivered to the recipient’s inbox with instructions to simply log into a secure portal to read or securely download the email. The service is cloud-based so, unlike competitive solutions, no additional client software is necessary and encrypted email may be accessed and read from mobile devices or laptops.

Manufacturer Part Number
01-SSC-6839
EAN/UPC
0050644537677,050644537677,0758479068396,758479068396
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: Security appliance

Form Factor:Rack-mountable - 2U

Processor: 1 x Intel 2 GHz

RAM: 4 GB

Hard Drive: 750 GB x 4

Data Link Protocol: Ethernet

Capacity: User licenses: 5000

Pricing Type: SonicWALL Secure Upgrade Plus Program

Dimensions (WxDxH): 27.5 in x 19 in x 3.5 in

Weight: 50.04 lbs

General

Device Type: Security appliance

Height (Rack Units): 2U

Width: 27.5 in

Depth: 19 in

Height: 3.5 in

Weight: 50.04 lbs

Processor / Memory / Storage

Processors Installed: 1 x Intel 2 GHz

RAM: 4 GB

Hard Drive: 750 GB x 4

Networking

Form Factor: Rack-mountable

Connectivity Technology: Wired

Data Link Protocol: Ethernet

Network / Transport Protocol: TCP/IP

Remote Management Protocol: HTTP

Capacity: User licenses: 5000

Features: LDAP support, DoS attack prevention, antivirus analysis

Expansion / Connectivity

Interfaces:

  • 1 x Ethernet
  • 1 x RS-232 - DB-9
Miscellaneous

MTBF: 125,000 hours

Pricing Type: SonicWALL Secure Upgrade Plus Program

Power

Power Device: Internal power supply

Power Consumption Operational: 280 Watt