The DS6878-DL cordless 2D imager offers the complete data capture functionality required to streamline and error-proof everyday processes. Comfortable and easy-to-use, this single device can capture all common bar codes (1D, 2D and PDF417) on labels as well as on mobile phone displays. The on-board drivers license parsing agent enables instant decoding of bar coded information on driver’s licenses to support a wide variety of value-added applications. The optional hands-free presentation cradle enables additional advanced capabilities: signature, document and photo capture; optical character recognition (OCR) to capture text in documents; and MICR to capture numeric information on the bottom of checks.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: Scanner - 7.3 in. H x 3.85 in. L x 2.7 in. W / 18.5 cm H x 9.7 cm L x 6.9cm W; CR0078-S Base-mounted vertically - 8.35 in. H x 3.4 in. W x 2 in. D / 21.1 cm H x 8.6 cm W x 5 cm D; CR0078-S Base-mounted horizontally - 2.0 in. H x 8.35 in. L x 3.4 in. W / 5 cm H x 21.1 cm L x 8.6 cm W
Weight: Scanner - 8.4 oz/238 g (typical); CR0078-S Base - 6.4 oz./183 g (typical)
Color: Cash Register White
PERFORMANCE CHARACTERISTICS
Field of View: 39.2º horizontal, 25.4º vertical
Roll/Pitch/Skew: 360°, ±60°, ±60°
SYMBOLOGY DECODE CAPABILITY
1-D: UPC/EAN (UPCA/UPCE/UPCE1/EAN-8-EAN-13/JAN-8/JAN13 plus supplementals, ISBN (Bookland), ISSN, Coupon Code, Code 39 (Standard, Full ASCII, UCC/EAN-128,
ISBT-128 Concatenated), Code 93, Codabar/NW7, Code 11 (standard, Matrix 2 of 5), MSI Plessey, I 2of 5 (Interleaved 2of 5 / ITF, Discrete 2of 5 IATA, Chinese 2 of 5) GS1 Databar (Omnidirectional, Truncated, Stacked, Stacked Omnidirectional, Limited, Expanded, Expanded Stacked, Inverse), Base 32 (Italian Pharmacode)
PDF417 (and Variants): PDF417, microPDF417, Composite Codes (CC-A, CC-B, CC-C)
Postal: U.S. Postnet and Planet, U.K., Japan, Australian, Netherlands KIX code, Royal Mail 4 State Customer, UPU ICS 4 State Postal, USPS 4CB, Canadian Post (Postbar)
2-D: TLC-39, Aztec (Standard, Inverse), MaxiCode, DataMatrix/ECC 200 (Standard, Inverse), QR Code (Standard, Inverse and Micro)
Print Contrast: 25% minimum reflectance
Interfaces Supported (CR0078-S Base): RS-232C (Standard, Nixdorf, ICL, and Fujitsu); USB (Standard, IBM SurePOS, Macintosh), IBM 468x/469x, keyboard wedge and wand emulation. Synapse connectivity allows for connectivity to all of the above plus many non-standard interfaces.
IMAGING CHARACTERISTICS
Graphics Format Support: Images can be exported as Bitmap, JPEG, and TIFF (requires the hands-free presentation cradle)
Image Quality: 120 DPI on a 4 in. x 6 in. (10.2 x 15.2 cm) document @ 6.5 in./16.5 cm
USER ENVIRONMENT
Operating Temperature: 32° F to 122° F/0° C to 50° C
Storage Temperature: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95%, non-condensing
Drop Specifications: Withstands multiple 6 ft./1.8 m drops to concrete
Ambient Light Immunity: Immune to normal artificial indoor and natural outdoor (direct sunlight) lighting
REGULATORY
Electrical Safety: UL6950-1, CSA C22.2 No. 60950-1, EN60950-1/ IEC60950-1
Laser Safety: EN60825-1:1994 +A1: 2002 +A2 :2001, IEC60825-1, 21CFR1040.10 and 21CFR1040.11, CDRH Class II, IEC Class 2
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, CISPR 22, CISPR 24; Medical electrical equipment: EN60601-1-2: 2002
Environmental: Compliant with RoHS directive 2002/95/EEC
Radio: BluetoothTM, Class 1, Version 2.1 + EDR, Adaptive Frequency Hopping (enables co-existence with 802.11 wireless networks), serial port & HID profiles; data rate — up to 3 Megabits/sec
ACCESSORIES
Power Supplies: Power supplies are available to support faster charging or for applications that do not supply power over the host cable
Mounting Brackets: Wall-mount bracket
WARRANTY
Subject to the terms of Motorola’s hardware warranty statement, the Symbol DS6878-DL is warranted against defects in workmanship and materials for a period of three years from the date of shipment.
RECOMMENDED SERVICES
Customer Services: Service from the Start Advance Exchange Support