DLBP-116BLACK Notebook Case

Tailored with ultimate comfort and usability in mind, this backpack boasts a unique style suitable for the active professional or one heading back to school in the fall.

Manufacturer Part Number
DLBP-116BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Strap Management System

Keeps excess strap material rolled up, secured in place and out of the way after you adjust shoulder straps to your desired fit.

Smart Organization

This panel provides dedicated slots and pockets for electronics and accessories.

16" LAPTOP BACKPACK
  • Size  16.7 x 9.5 x 14 in
  • Fits devices  15.2 x 1.8 x 10.8 in
  • Weight  1.54 lb
  • Volume  1526 cu in
  • Materials  Polyester
  • Warranty  25 years
  • Laptop Screen Size  15-16"
  • Color  Black