0.67:1 Fixed Lens

When used with Christie's 3-chip DLP® 1080 HD products, this lens has a fixed 0.67:1 throw ratio. If used with any Christie 3-chip DLP SXGA+ products, the lens will provide a fixed 0.76:1 throw ratio.

Manufacturer Part Number
104-110101-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1080 HD Specifications

Throw Ratio: 0.67
Vertical Offset: +47/-47%
Horizontal Offset: +19/-19%
Screen Width: 58.2" - 175" (148cm - 1000cm)
Lens Length: 14.21" (36.1cm)

Note: Image widths greater than 5m is outside the performance range of lens and may result in reduced image quality.  

SXGA+ Specifications

Throw Ratio: 0.76
Vertical Offset: +47/-47%
Horizontal Offset: +19/-19%
Screen Width: 58.2" - 175" (148cm - 1000cm)
Lens Length: 14.21" (36.1cm)