ANARCHY 1000W 2 Channel Full Range Class A/B Amplifier

Drive to your own beat with the Planet Audio Anarchy AC1000.2 2-Channel Class A/B Full Range Amplifier. This powerful 2-Ohm stable Amplifier features 1000 Watts Max Power with a MOSFET power supply to get your audio system rocking. Customize the sound with Variable Low and High Pass Crossover and Bass Boost. Get the Bass thumping with the Remote Subwoofer Control. Bridge Channels for even more power and flexibility. The Anarchy Series of Amplifiers are built to break the rules, allowing you to customize and control your sound so you can live like a mobile anarchist, clear and loud. Get out of this world sound with the Planet Audio AC1000.2.

Manufacturer Part Number
AC1000.2
EAN/UPC
0636210103677,636210103677,0912202761651,912202761651
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Full Range Class A/B
Channel Configuration|2/1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|1000 Watts
Peak Power @ 2 Ohm|500Watts x2
Bridged Power @ 4 Ohm|1000Watts x1
RMS Power @ 4 Ohm|188Watts x2
Speaker Impedance|2 to 8 Ohm
Channel Separation ≥|90 dB
S/N Ratio (A-Weighted)|102 dB
Frequency Response|20Hz to20kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|45Hz to90Hz
High-Pass Filter|Variable50Hzto500Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|9.5"
Width|10"
Height|2.4"