P156DVC Phantom15 inch Dual Voice Coil (4 Ohm) 2500-watt Subwoofer

15" Subwoofer Dual Voice Coil (4 Ohm) 2500W

  • One 15" Woofer with Dual 4 ohm 2" Copper Voice Coil
  • 2500 Watts MAX 1250 Watts RMS Power Handling
  • 87dB Sensitivity, 21 Hz Resonant Frequency
  • Poly Injection Cone and Rubber Surround
  • Works in 2 CuFt Sealed or 2.5 CuFt Ported enclosure
  • Manufacturer Part Number
    P156DVC
    EAN/UPC
    0791489113861,791489113861
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Subwoofer Size|15"_x000D_
    Peak Power Handling|2500 Watts_x000D_
    RMS Power Handling|1250 Watts_x000D_
    Voice Coil Configuration|Dual_x000D_
    Impedance|4 ?_x000D_
    Mounting Diameter|14"_x000D_
    Mounting Depth|7.75"_x000D_
    FS|21 Hz_x000D_
    Qes|0.824_x000D_
    Qms|2.989_x000D_
    Qts|0.646_x000D_
    Vas|7.519 CuFt_x000D_
    Xmax (One-Way)|0.315 mm_x000D_
    Sensitivity (1W/1m)|87 dB_x000D_
    Recommended Sealed|2 CuFt_x000D_
    Recommended Ported|2.5 CuFt_x000D_
    Port Diameter|3"_x000D_
    Port Length|6"_x000D_
    Port Frequency|29 Hz