2 Port DVI Video Splitter with Audio

Split a DVI source with audio to two displays. The ST122DVIA DVI splitter lets you share one DVI video and audio source on two displays and acts as a signal amplifier that allows you to locate your DVI monitors up to 33ft (10 m) away from your computer or DVI signal source. With support for high definition resolutions up to 1080p (HDTV)/1920x1200 (PC), the DVI splitter delivers a simple and convenient DVI video solution that suits virtually any application or operating environment (classroom, healthcare, professional A/V, control centres, retail POS environments). The DVI video splitter/distribution amplifier is easy to install, providing you with flawless digital video that will help you get the most from your DVI-enabled monitors, projectors, or plasma screens. Designed to provide dependable performance, the DVI splitter/signal distribution amplifier is backed by StarTech.com’s 2-year warranty and FREE lifetime tech support.

Manufacturer Part Number
ST122DVIA
EAN/UPC
0065030839563,065030839563,0650308395638,650308395638,4923113102903
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Cabling: DVI
Industry Standards: DVI 1.0, and HDCP 1.1
Output Signal: DVI-D (DVI Digital)
Ports: 2
Performance Max Distance: 10 m / 33 ft
Maximum Digital Resolutions: 1920x1200 @ 60Hz
Wide Screen Supported: Yes

Connector(s) Connector A:
1 - 3.5 mm Mini-Jack (3 Position) Female
1 - DVI-I (29 pin) Female

Connector B:
2 - 3.5 mm Mini-Jack (3 Position) Female
2 - DVI-I (29 pin) Female

Indicators LED Indicators:
1 - Green - Power/Link
2 - Green - Link
Power Center Tip Polarity: Positive
Output Current: 0.6A
Output Voltage: 9 DC
Power Source: AC Adapter Included
Environmental Humidity: 0~80% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Aluminum
Product Height: 0.8 in [20 mm]
Product Length: 7.1 in [181.4 mm]
Product Weight: 1.3 lb [0.6 kg]
Product Width: 3.4 in [85.2 mm]
Packaging Information Shipping (Package) Weight: 28.2 oz [800 g]