pcProx Card Reader Access Device

New to the pcProx line of badge readers is the pcProx Nano, a convenient 125 kHz proximity mobile reader, designed for the worker on-the-go! Now employees can freely go to where the work is with the assurance of security, ease of identification, and simple access to their laptops.

Available in either a vertical or horizontal form factor, the revolutionary small size brings significant opportunity and flexibility in terms of solution variety and integration. Backward compatibility ensures simple integration into organizations with existing badge systems. (For more information, please contact your Regional Sales Manager. Find out who the sales manager is in your region here.)

 

RF IDeas’ pcProx Enroll card readers are designed for customers seeking to leverage their existing card system for applications beyond building access. These readers are engineered and designed to work with nearly all proximity and contactless smart card technologies. The 13.56 MHz model is compatible with most contactless smart cards and the 125 kHz proximity model provides error-free identification for over 300 million physical access cards in use worldwide.

Featuring plug-n-play functionality, no required software, and embedded configurable flash memory, these readers are ready to integrate with nearly all operating systems, applications, and embedded controllers.

The pcProx 82 Series reader integrates into your software or hardware product through the use of the RF IDeas Universal Software Developer’s Kit (SDK). In contrast to the Enroll readers, the 82 Series use a callable DLL or other direct integration methods rather than keystroking (emulating a keyboard device). These low cost readers deliver the card ID in a format that applications recognize, offering nearly limitless possibilities for user identification and authentication.

Manufacturer Part Number
RDR-6081AKU
EAN/UPC
0778889871218,778889871218
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Operating Conditions

  • Operating Frequency: 125 kHz OR 13.56 MHz 
  • Typical Maximum Read Range: 1.0” – 3.0” (2.5 – 7.6cm) dependent upon proximity card type and environmental conditions. Slightly diminished performance for certain card type as compared to pcProx reader.
Physical Characteristics
  • Dimensions: Desktop: 3 3/8” x 2” x 0.6” (8.57 x 5.08 x 1.52cm).  Nano:  0.71"x 0.62" x 0.77" (vertical); 0.36" x 0.62" x 1.14" (horizontal)
  • Weight:Desktop: 4.0 oz (113.39g); Nano:  0.14 oz
  • Housing Color: Nano - Black; Desktop - Black, Pearl; Surface Mount - Black, White; USB Dongle - Black; Keyboard - Black; Non-Housed, ExpressCard, PCMCIA - Available as pictured
  • Mounting Options: Surface mount housing can be easily mounted on panels, kiosks, and other indoor applications. It is designed for mounting with 1” #8 screws only (not included), at a maximum force of 6.25 in/lbs. Desktop reader has an articulated cable for easy placement on desktops, counters, and more. The IP67 compliant readers must be installed according to the installation guide (enclosed with all units).
  • Cable Length: 6”, 16” & 60” (Custom Lengths Available. Call our Sales department at (866) 439-4884)
  • Indicators: Tri-state LED, dual tone beeper. (Dual tone beeper available on desktop and surface mount).  Nano:  LED indicator (horizontal version)
  • Power Supply: USB Self-powered; PoE; Serial RS-232: several power options exist
  • Interface: USB, Serial RS-232, Ethernet.  Nano is USB only.
  • Ports/Styles: USB, USB Dongle, USB Nano, RS-232, Ethernet, Keyboard, OEM bare board
Environmental Usage
  • Operating Temperature Range: -22° to 150°F (-30° to 65°C)
  • Operating Humidity Range: 5% to 95% relative humidity, non-condensing
  • Storage Temperature Range: -40° to 185°F (-40° to 85°C)
General Information
  • Certifications: FCC, United States; CE Mark, Europe; C-TICK, RoHS, Industry Canada, UL
  • Warranty: One year for material/workmanship defects.