Aura BluNote Portable Wireless Stereo Speaker System with Bluetooth

Sleek design, ease of use and high quality audio distinguish this wireless portable speaker. Listen to music from your Bluetooth® enabled device anywhere. If you’re listening to music from your mobile phone, you can also take or make phone calls using the Aura BluNote.

Manufacturer Part Number
WS-4010
EAN/UPC
0800807330023,800807330023
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Electrical, Audio Specifications

Bluetooth® range: 33’ (10 meters)
Playback time (4AA batteries): up to 10 hours
Audio input jack: 3.5 mm
Loudspeaker output power: 2 x 2 W
700 mVpp (at 10 kΩ)
Certifications: FCC part 15 Class B, UL, CSA, TCA, CE, TUV, RoHS

Mechanical Specifications

Dimensions 7” (24 cm) L x 3” (8 cm) H x 1.25” (3 cm)
Weight 9.5 oz. (270 gm)
Operating Temperature 14 - 131o F (-10° C to 55o C)
Package is approximately 10” x 4” x 3.5”
1 year limited warranty

Controls and Interfaces

ON/OFF
Volume: Up, Down
Bass Boost
Stereo Widening
PTT
Blue LED for Bluetooth® pairing

Package includes

P/N: WS-4010
Aura BluNoteTM Portable Wireless Speaker
AC adapter for wall power
4 AA batteries
Users Guide / Quick Start / Registration Card
3.5mm jack to connect to non-Bluetooth devices
Package is approximately 10” x 4” x 3.5”
1 year limited warranty