Speakerphone is full duplex analog conference phone, allowing simultaneous two-way communication. Speakerphone comes with three built-in omnidirectional microphones and can be expanded with two more microphones. Echo and noise cancellation, provided by the patented SoundClear Digital Signal Processing (DSP) chip, delivers unprecedented clarity of sound. Speakerphone has expandable modules to conform to digital, PBX systems, and to add Bluetooth compatibility. Design also includes buttons for redial, flash, conference and hold.
Note:
Telephone, Electrical Specifications
Telephone Connection: Analog PBX or standard analog PSTN line
Digital PBX adapters optional: support most PBXs
Telephone connector: Standard RJ-11
Loudspeaker volume: 90 dB at 5 watts, Bandwidth 200 HZ- 3.3 kHz
Microphones: -44 ± 4 dB, 200 HZ- 3.3 kHz
Certifications: FCC part 15 Class A, UL, A-Tick, Canadian, VCCI, RoHS
Package includes
Aura SoHo Conference PhoneTM
AC power cable, 6’ (1.8 m) long
Wall Adapter and Power Supply
Main Cable
RJ-11 20’ (6 m) long phone cable
Users Guide / Registration Card
Mechanical Specifications
Dimensions (main body): 8” (20.3 cm) x 1.5” (3.81 cm) height
Weight: 1 lb. 10 oz. (740 gm)
Operating Temperature: 32 - 122o F (0 - 50o C)
Package is approx.: 14” x 10” x 4” (35.5cm x 25.4cm x 10.2cm)
Package weight 4 lb.: (1.9 kg)