Touring Series Lo-Z Microphone Cable with Neutrik Black/Gold 6ft

The Comprehensive TS-1000 Touring Series cables are designed specifically to withstand the use and abuse of life on the road. Constructed with 20 AWG balanced center conductors and a heavy duty jacket, Comprehensive Touring Series audio cables are the workhorses of the business and can stand up to the most demanding gigs while delivering a perfect performance every time. 95% shielding and Neutrik XLR connectors provide superior signal integrity while our XtraFlex jacket ensures years of worry-free use. Lifetime Warranty.

Manufacturer Part Number
TS-1000-6
EAN/UPC
0808447046366,808447046366
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: XLR Male
Connector Type 2: XLR Male
Connector Finish: Black with Gold Pins
Performance Grade: Best
Gauge: 20 AWG Stranded Bare Copper
Shield: 95% Bare Copper Shield
Jacket: X-traFlex PVC
Jacket Color: Matte Black
Overall Diameter: .256"
Weight Lbs: 0.4
RoHS Compliant: Yes
Warranty: Lifetime