Turn-Tell P1 Wire & Cable Label

Manufacturer Part Number
R100X150V1C
EAN/UPC
0074983219445,074983219445
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material: Vinyl
Color: White
Width (In.): 1.00
Width (mm): 25.4
Length (In.): 1.50
Length (mm): 38.1
Print-On Area Height (In.): 0.50
Print-On Area Height (mm): 12.7
Max. Wire O.D. (In.): 0.28
Max. Wire O.D. (mm): 7.1
Min. Cable O.D. (In.): 0.22
Min. Cable O.D. (mm): 5.6
Labels Per Cassette: 100
BMEcat - Flame Resistant: false
Description: White print-on area, 10 – 6 AWG wire/cable, Cat. 5e/6/6e UTP and Cat. 5e FTP cable, 100/cassette.
Diameter (mm): 7.1
Marker/Flag Tie Labeling Area: Yes
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000