Eclipse 5145 Handheld Scanner

The Eclipse™ 5145 device is a single-line, handheld laser scanner with a compact form factor that's perfect for retail applications. With patented CodeGate™ technology, your team members can easily target the desired barcode and complete data transmission with a simple press of a button. 

CodeGate™ Equipped

Zero in on the desired code and complete data transmission with the push of a single button – ideal for menu scanning applications.

CodeSense™

Automatically wakes the scanner from sleep mode when a barcode is detected.

Powerlink Cables

Uses the same user-replaceable cables and power supplies as Voyager™ and Orbit™ series scanners. 

Flash ROM

Protects your investment with free firmware updates via MetroSet™2 software and a standard PC.

OPOS and JPOS Compatible

Easily adaptable to any end-user system environment.

Product Details

The Eclipse 5145 handheld scanner is an economy laser-based alternative to CCD scanners. Its compact form factor and broad feature set make is simple to use in a variety of applications, including:

  • Menu scanning
  • Point-of-sale
  • Document processing
  • Inventory control

Featuring Honeywell’s patented CodeGate™ technology, the Eclipse 5145 scanner lets you easily target the desired barcode and complete data transmission with the press of a single button.

We’ve equipped the Eclipse 5145 device with our state-of-the-art scanning technology. That gives it a longer working range and a wider scan field than a typical CCD. The width of the scan line grows as the scanner moves further away from the intended barcode, simplifying targeting.

You’ll also get a workflow boost from CodeSense™, a unique feature that the Eclipse scanner uses in the absence of infrared object detection. CodeSense provides you with a pulsing laser line for barcode detection. When the scanner detects a barcode, the laser line switches from sleep mode to a constant state so you can begin scanning right away.

Manufacturer Part Number
MS5145-38-3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL

Dimensions (LxWxH)
169 mm x 63 mm x 51 mm (6.7 in x 2.5 in 2.0 in)

Weight
100 g (3.5 oz)

ELECTRICAL

Input Voltage
5 VDC + 0.25 V

Operating Power
675 mW (125 mA @ 5 V)

Host System Interface
USB

ENVIRONMENTAL
Operating Temperature
0°C to 40°C (32°F to 104°F) 

Storage Temperature
-40°C to 60°C (-40°F to 140°F)

Humidity
5% to 95% relative humidity, non-condensing

Drop
Designed to withstand 1.5 m (5 ft) drops

Environmental Sealing
Sealed to resist airborne particulate contaminants

Light Levels
4842 Lux

SCAN PERFORMANCE

Scan Pattern
Single scan line

Scan Speed
72 scan lines per second

Scan Angle
Horizontal: 50°

Symbol Contrast
35% minimum reflectance difference

Pitch, Skew
68°, 52°

Decode Capability
Reads standard 1D and GS1 DataBar symbologies

Warranty
3 year factory warranty