Vertical Lift Auto-Retracting Keyboard Kit

To facilitate compliance with The Joint Commission’s requirements, this optional Auto-Retracting Kit is available for the Vertical Lift High Traffic models. It automatically retracts the keyboard into the storage position when the system is not in use.

Manufacturer Part Number
97-487-800
EAN/UPC
698833010732,0698833010732
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 97-487-800
Description: Vertical Lift Auto-Retracting Keyboard Kit (black, white or grey)
Includes keyboard tray lift assembly, wrist rest, multiple covers (grey, black, white), Velcro and adhesive strips
Compatible with the following Vertical Lift part numbers: 60-593-216, 60-593-195, 25-022-100, 25-022-101
Kit uses existing keyboard tray from the Vertical Lift
Compliant with NFPA 101-2006 18.2.3 & 19.2.3: anything mounted in hospital hallways must not protrude over 6 inches (152 mm) from the wall
Weight Capacity: 0.75 to 2.5 lbs (0.34 to 1.13 kg). Includes weight of keyboard, mouse, mouse pad, wrist rest and adhesive materials
Monitor height should not exceed 15.75 inches (400 mm), assuming VESA hole pattern is centered on the monitor
Keyboard depth should not exceed 7 inches (178 mm)
Kit allows ergonomic negative-tilt of keyboard tray, ensuring wrists remain in a neutral position during data entry
Shipping Dimensions: 4.5"H x 17"W x 11"D (114 x 432 x 279 mm)
Shipping Weight: 4.9 lbs (2.2 kg)
Warranty: Five (5) years